Cornell DubilierFilm Paper Film Capacitors405PSB102K6R
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 500
ESR: 1.9 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 500
ESR: 1.9 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 405PSB102K6R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1000 V and capacitance of 4 µF. It has a maximum RMS ripple current of 34 A at 100 kHz, an ESR of 1.9 mΩ, and a dv/dt rating of 500 V/µs. Physical dimensions are 57.5 mm × 57.5 mm × 38 mm with 10.2 mm lead pitch and six leads. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance drift is less than 0.5% after two years at 40°C. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Designed for high pulse current applications such as switching power supplies and induction heaters.
Datasheet Summary Powered by GS/AI
The 405PSB102K6R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1000 V and capacitance of 4 µF. It has a maximum RMS ripple current of 34 A at 100 kHz, an ESR of 1.9 mΩ, and a dv/dt rating of 500 V/µs. Physical dimensions are 57.5 mm × 57.5 mm × 38 mm with 10.2 mm lead pitch and six leads. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance drift is less than 0.5% after two years at 40°C. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Designed for high pulse current applications such as switching power supplies and induction heaters.