The Type 460M series consists of axial-lead, metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC or 20 to 200 VAC. Units operate at full-rated voltage from -55°C to +85°C and may be used up to +125°C with linear voltage derating to 50%. The capacitors feature non-inductive winding, flame-retardant polyester tape encapsulation, and UL94V-0 epoxy potting. Tolerance options include ±5% and ±10%. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C, and 10,000 MΩ-µF for higher values. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 to 1.0 mm. The part number 460M5659R6 matches the series format, indicating a capacitance of 5.6 µF (565 = 5,600,000 pF), ±10% tolerance (9), and 63 VDC rating (R6), but specific dimensional data for this variant is not provided.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M5659R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |