The Type 460M series comprises axial metallized polyester film capacitors with a non-inductive design, rated from 0.022 to 100.0 µF and 63 to 1000 VDC. Operating temperature is -55°C to +85°C at full voltage, with linear de-rating to 50% at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C, and 1,000 MΩ at +85°C. Units are encapsulated in flame-retardant materials meeting UL94V-0. Lead wires are tinned copper or copper-clad steel. The part number 460M3069R6 indicates 30 µF (306), ±10% tolerance (9), and 63 VDC (R6).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M3069R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |