The 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with capacitance values ranging from 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. These capacitors operate at full-rated voltage from -55°C to +85°C, with voltage de-rated linearly to 50% at +125°C. They feature a non-inductive winding, self-healing metallized film dielectric, and are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Leads are tinned copper-clad steel or tinned copper, with diameters from 0.5 to 1.0 mm. The part number 460M18591C follows the series' coding format, indicating a 1.8 µF capacitance (185 = 1,800,000 pF) with ±10% tolerance and a 100 VDC rating, in a compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M18591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |