The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated voltage of 63 to 400 VDC and 40 to 200 VAC, and an operating temperature range of -55 °C to +85 °C at full-rated voltage, with linear voltage derating to 50% at +125 °C. The capacitors feature a non-inductive winding, tinned copper or copper-clad steel leads, and are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Dissipation factor is 1.0% maximum at 1 kHz and +25 °C, and insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M20691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |