The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to 105 °C. The 401C154M020BC8 variant has a capacitance of 150,000 µF, a rated voltage of 20 Vdc, and a case code BC measuring 2.00 inches in diameter by 4.25 inches in height. It exhibits a maximum ESR of 6.0 mΩ at 120 Hz and 4.5 mΩ at 20 kHz at 25 °C, with a ripple current rating of 28.5 A at 120 Hz and 30.7 A at 20 kHz. It meets EIA IS-749 life test specifications for 2,000 hours at 85 °C with rated ripple current and 4,000 hours at 105 °C with rated voltage. Capacitance tolerance is ±20%, and leakage current complies with ≤1.5√CV µA, with a 4 mA maximum limit. Thermal-Pak™ extended cathode construction ensures consistent thermal performance in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C154M020BC8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |