The Type 418P Orange Drop® polyester film/foil capacitor is a radial-lead, round-profile component designed for use in demanding commercial and industrial applications such as power supplies and audio amplifiers, with a rated voltage range of 100 to 1000 Volts DC and operating temperature range of -55°C to +85°C at full voltage. It features non-inductive construction with extended aluminum foil and is encapsulated in a flame-retardant orange epoxy coating compliant with UL94V-0. Capacitance values range from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and the dissipation factor is 0.75% maximum at 1 kHz and +25°C. The specific part 418P47391JD3 corresponds to a 0.047 µF capacitor with ±5% tolerance, 100 VDC rating, and straight leads, with dimensions of 0.70 inches in length and 0.35 inches in diameter. Lead length is 1.250 inches minimum, and terminal style is straight lead (code D).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P47391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |