The Type 460M is an axial lead, round profile metallized polyester film capacitor designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 400 VDC. It operates at full-rated voltage from -55°C to +85°C, with voltage de-rated linearly to 50% at up to 125°C. The capacitor has a dissipation factor of 1.0% maximum at 1 kHz and +25°C, and insulation resistance of 10,000 MΩ for capacitances under 1.0 µF at +25°C. The element is non-inductively wound with metallized polyester film and encapsulated in flame-retardant materials meeting UL94V-0 and UL510 specifications. Lead wires are tinned copper-clad steel or tinned copper per AWG size. The part number 460M10691 corresponds to the series variant with 10 µF capacitance (106), ±10% tolerance (9), and 100 VDC rating (1), but physical dimensions and exact lead sizes are not specified for this exact code.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M10691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |