Cornell Dubilier Film Paper Film Capacitors 405K100CB4G-FA

Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 11.4mm Width: 12.7mm Thickness: 6.3mm
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 11.4mm Width: 12.7mm Thickness: 6.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 405K100CB4G-FA is a surface-mount metallized polyester film capacitor designed for high-frequency switching power supplies. It has a capacitance of 4.0 µF, a DC voltage rating of 100 V, and a maximum ESR of 0.007 Ω at 500 kHz. The component measures 12.7 mm in width, 6.3 mm in thickness, and 11.4 mm in length, with a gull-wing lead configuration and 3 leads per side. It operates from -55 °C to +125 °C and is fully RoHS compliant with a tin leadframe finish suitable for lead-free soldering up to 220 °C. The capacitor supports pick-and-place assembly and meets MIL-STD-202 for vibration and IPC/J-STD-20 for moisture sensitivity level 4. Its dissipation factor is ≤1.0% at 1 kHz and +25 °C, and it exhibits a maximum RMS current of 11.5 A at 500 kHz and +85 °C.

Datasheet Summary
Powered by GS/AI

The 405K100CB4G-FA is a surface-mount metallized polyester film capacitor designed for high-frequency switching power supplies. It has a capacitance of 4.0 µF, a DC voltage rating of 100 V, and a maximum ESR of 0.007 Ω at 500 kHz. The component measures 12.7 mm in width, 6.3 mm in thickness, and 11.4 mm in length, with a gull-wing lead configuration and 3 leads per side. It operates from -55 °C to +125 °C and is fully RoHS compliant with a tin leadframe finish suitable for lead-free soldering up to 220 °C. The capacitor supports pick-and-place assembly and meets MIL-STD-202 for vibration and IPC/J-STD-20 for moisture sensitivity level 4. Its dissipation factor is ≤1.0% at 1 kHz and +25 °C, and it exhibits a maximum RMS current of 11.5 A at 500 kHz and +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 405K100CB4G-FA - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
405K100CB4G-FA
Film Paper Film Capacitors 405K100CB4G-FA
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 11.4mm Width: 12.7mm Thickness: 6.3mm
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage DC: 100V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • ESR: 7 mΩ
  • RMS Current: 11.5 A @ 85°C
  • Length: 11.4mm
  • Width: 12.7mm
  • Thickness: 6.3mm
Supplier's Site Datasheet
Film Capacitor - 405K100CB4G-FA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
405K100CB4G-FA
Film Capacitor 405K100CB4G-FA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - 338-405K100CB4G-FATR-ND - DigiKey
Thief River Falls, MN, United States
FILM/M

FILM/M

Buy Now Datasheet
Film Capacitors 2002-405K100CB4G-FA
Capstick High Frequency Switching Power Supply Capacitor 4µF 100V

Capstick High Frequency Switching Power Supply Capacitor 4µF 100V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 405K100CB4G-FA 405K100CB4G-FA 338-405K100CB4G-FATR-ND 2002-405K100CB4G-FA
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA02KHS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 380LX151M420H042 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers