The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. The part 401C154M7R5EH8 is a 150,000 µF, 7.5 Vdc capacitor with a case code EH, measuring 1.75 inches in diameter and 2.75 inches in length. It has a maximum ESR of 15.1 mΩ at 120 Hz and 10.7 mΩ at 20 kHz, with a rated ripple current of 15.1 A at 120 Hz and 16.9 A at 20 kHz at 25 °C. It operates with ±20% capacitance tolerance, meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C, and maintains over 90% capacitance at -40 °C. Construction incorporates Thermal-Pak™ extended cathode foil for uniform heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C154M7R5EH8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |