The Type 460M series consists of axial-lead, metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 40 to 200 VAC and 63 to 1000 VDC. Operable at full rated voltage from -55°C to +85°C, units may be used up to +125°C with voltage de-rated linearly to 50%. The capacitors feature a non-inductive winding, flame-retardant polyester tape encapsulation, and epoxy potting meeting UL94V-0. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for values under 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. Lead wires are tinned copper or copper-clad steel in sizes from #18 to #24 AWG.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M9049R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |