The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for uniform heat dissipation in any mounting orientation. The part 401C294M6R3EC8 has a capacitance of 290,000 µF, a rated voltage of 6.3 Vdc, a maximum ESR of 8.7 mΩ at 120 Hz and 6.2 mΩ at 20 kHz, and a ripple current rating of 22.6 A at 25 °C and 25.2 A at 85 °C. It is housed in a case measuring 1 3/4 inch diameter by 4 1/8 inch length. The capacitor meets EIA IS-749 ripple life requirements at 85 °C for 2,000 hours and has a shelf life of 500 hours at 105 °C. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C294M6R3EC8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |