Cornell DubilierFilm Paper Film Capacitors405RSB122K4R
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 2.6 mΩ
RMS Current: —
Length: 57.5mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 2.6 mΩ
RMS Current: —
Length: 57.5mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 405RSB122K4R is a radial lead, high current, low ESR film capacitor rated for 1200V DC, with a capacitance of 4 µF, a maximum RMS ripple current of 25 A at 100 kHz and +70°C, and an equivalent series resistance of 2.6 mΩ. It has dimensions of 57.5 mm × 50 mm × 35 mm, a lead spacing of 52.5 mm, and uses lead-free tinned copper leads. The capacitor operates within a temperature range of -40°C to +85°C, features a polypropylene dielectric with double metallized film construction, and is coated in a flame-retardant epoxy resin (UL94V-0).
Datasheet Summary Powered by GS/AI
The 405RSB122K4R is a radial lead, high current, low ESR film capacitor rated for 1200V DC, with a capacitance of 4 µF, a maximum RMS ripple current of 25 A at 100 kHz and +70°C, and an equivalent series resistance of 2.6 mΩ. It has dimensions of 57.5 mm × 50 mm × 35 mm, a lead spacing of 52.5 mm, and uses lead-free tinned copper leads. The capacitor operates within a temperature range of -40°C to +85°C, features a polypropylene dielectric with double metallized film construction, and is coated in a flame-retardant epoxy resin (UL94V-0).