The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications with non-inductive winding. Capacitance ranges from 0.022 to 100.0 µF with tolerances of ±5% or ±10%, and rated voltages span 63 to 1000 VDC or 40 to 200 VAC. The capacitors operate at full rated voltage from -55°C to +85°C, with voltage de-rated linearly to 50% at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, decreasing to 1,000 MΩ at +85°C. Encapsulation uses flame-retardant polyester tape meeting UL510 and epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 mm to 1.0 mm. The part number 460M39591C corresponds to a variant in this series with a capacitance of 3.9 µF, ±5% tolerance, 100 VDC rating, and compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M39591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |