The Type 460M series comprises axial lead, round profile metallized polyester film capacitors with capacitance from 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC. Operation is rated from -55°C to +85°C, with voltage derated linearly to 50% at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF and 10,000 MΩ-µF above at +25°C. The dielectric is non-inductively wound metallized polyester film with self-healing capability. Encapsulation uses flame-retardant polyester tape and epoxy meeting UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, 0.5 to 1.0 mm in diameter. The part 460M40591C is a 1.0 µF, ±5%, 400 VDC variant in compact form, though exact dimensions are not specified for this code.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M40591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |