The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C264M010ED8 is rated for 100 Vdc, has a capacitance of 260,000 µF, a maximum ESR of 7.8 mΩ at 120 Hz, and a ripple current rating of 25.0 A at 25 °C. It is packaged in a case code ED measuring 1 3/4 inches in diameter and 4 5/8 inches in length. The capacitor meets EIA IS-749 ripple life requirements of 2,000 hours at 85 °C and has a 4,000-hour life test at 105 °C. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C264M010ED8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |