The 460M series comprises axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC. Operable from -55°C to +85°C at full rated voltage, units may function up to +125°C with voltage de-rated linearly to 50% of rated value. The capacitors feature a non-inductive winding, flame-retardant polyester tape encapsulation, and UL94V-0 epoxy potting. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for values under 1.0 µF at +25°C, decreasing to 1,000 MΩ at +85°C. Lead wires are tinned copper-clad steel or tinned copper, sized from #20 to #18 AWG. The part 460M60491C falls within this series, with capacitance of 0.04 µF (40 nF) at 600 VDC, ±10% tolerance, and a compact form factor, as inferred from standard part numbering conventions on page 3, though exact dimensions are not listed.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M60491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |