The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C and up to +125°C with linear voltage de-rating. The capacitors are non-inductively wound with a single-section design and encapsulated in flame-retardant materials meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, depending on size. The part number 460M60691 matches the series format, indicating a 10 µF capacitance, ±10% tolerance, and 630 VDC rating, though specific dimensions and pulse voltage ratings require reference to the manufacturer's tables.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M60691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |