The 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications with non-inductive winding. Capacitance ranges from 0.022 to 100.0 µF with tolerances of ±5% or ±10%, and rated voltages span 40 to 400 VDC and 20 to 200 VAC. Units operate at full-rated voltage from -55°C to +85°C, with linear voltage derating to 50% at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF, and 10,000 MΩ-µF for higher values at +25°C. The encapsulation uses flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, depending on diameter. The capacitor element utilizes a metallized polyester film with self-healing properties. Physical dimensions vary with capacitance and voltage rating, but no specific size is stated for 460M6049R6C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M6049R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |