The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications with a capacitance range of 0.022 to 100.0 µF, rated voltages of 63 to 400 VDC and 40 to 200 VAC, and an operating temperature range of -55°C to +85°C with linear voltage derating to 50% at +125°C. The capacitors feature a non-inductive winding, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting meeting UL94V-0. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C, and 10,000 MΩ·µF for higher capacitances. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Leads are tinned copper-clad steel or tinned copper, depending on wire size. The dielectric is metallized polyester film with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M5049R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |