The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 63 to 400 VDC and 40 to 200 VAC, and rated for operation from -55°C to +85°C with linear voltage derating to 50% at +125°C. The capacitors feature non-inductive winding, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting meeting UL94V-0. Dissipation factor is 1.0% maximum at 1 kHz and +25°C, and insulation resistance is 10,000 MΩ for capacitance below 1.0 µF at +25°C. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 mm to 1.0 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M2559R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |