Cornell DubilierFilm Paper Film Capacitors405RSB102K2R
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 3.5 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 3.5 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 405RSB102K2R is a radial lead, high current, low ESR film capacitor rated for 1000 VDC, with a capacitance of 4 µF and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 450 V/µs, an ESR of 3.5 mΩ at 100 kHz and +25°C, and an RMS ripple current of 14 A at +70°C. Dimensions are 57.5 mm × 50 mm × 35 mm, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. Construction uses double metallized polypropylene film and flame-retardant epoxy resin (UL94V-0) with lead-free tinned copper leads. Self inductance is less than 1 nH per mm of lead spacing. Insulation resistance exceeds 30 GΩ at 25°C with 100 VDC applied. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 405RSB102K2R is a radial lead, high current, low ESR film capacitor rated for 1000 VDC, with a capacitance of 4 µF and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 450 V/µs, an ESR of 3.5 mΩ at 100 kHz and +25°C, and an RMS ripple current of 14 A at +70°C. Dimensions are 57.5 mm × 50 mm × 35 mm, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. Construction uses double metallized polypropylene film and flame-retardant epoxy resin (UL94V-0) with lead-free tinned copper leads. Self inductance is less than 1 nH per mm of lead spacing. Insulation resistance exceeds 30 GΩ at 25°C with 100 VDC applied. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.