The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC. Units operate at full-rated voltage from -55 °C to +85 °C, with voltage de-rating to 50% at +125 °C. Capacitance tolerances are ±5% or ±10% standard, and dissipation factor is 1.0% maximum at 1 kHz and +25 °C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF and 10,000 MΩ-µF above. The capacitors feature non-inductive winding, tinned copper or copper-clad steel leads, and are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M33591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |