The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with capacitance ranging from 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC or 40 to 200 VAC. Units operate at full-rated voltage from -55°C to +85°C, with voltage de-rated linearly to 50% at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF and 10,000 MΩ-µF for capacitances above 1.0 µF at +25°C. Encapsulation is flame retardant polyester tape and epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper with diameters from 0.5 mm to 1.0 mm. The dielectric is metallized polyester film with self-healing properties. The part number 460M7559R6 is not explicitly listed, but the series specifications apply.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M7559R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |