The 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC. Units operate at full-rated voltage from -55°C to +85°C, with voltage de-rating to 50% at up to 125°C. The capacitors feature a non-inductive wound construction, a dissipation factor of 1.0% maximum at 1 kHz and +25°C, and insulation resistance of 10,000 MΩ for capacitances below 1.0 µF at +25°C. Encapsulation uses flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, depending on size. Capacitance tolerances are ±5% or ±10% standard. The part number 460M45691C follows the series' naming convention, indicating a compact form factor with the same electrical and mechanical characteristics as the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M45691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |