The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications. Capacitance ranges from 0.022 to 100.0 µF with standard tolerances of ±5% and ±10%. Rated voltage ranges from 40 to 200 VAC and 63 to 400 VDC. Units operate at full-rated voltage from -55°C to +85°C and may be used up to +125°C with linear voltage derating to 50% of rated voltage. Dissipation factor is ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥10,000 MΩ for capacitance <1.0 µF at +25°C and ≥1,000 MΩ at +85°C. The encapsulation meets UL94V-0 and UL510 specifications. Leads are tinned copper-clad steel or tinned copper depending on wire size. Non-inductive winding is used in a single-section design.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M7569R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |