The 460M series consists of axial lead, round profile metallized polyester film capacitors with capacitance values from 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC. Units operate at full rated voltage from -55°C to +85°C and can be operated up to +125°C with linear voltage derating to 50%. The capacitors feature non-inductive winding, self-healing metallized film construction, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting meeting UL94V-0. Lead wires are tinned copper-clad steel for sizes up to #20 AWG and tinned copper for #18 AWG. Capacitance tolerance is ±5% or ±10%, and dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M50491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |