The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated voltages from 63 to 400 VDC and 40 to 200 VAC, and an operating temperature range of -55°C to +85°C with voltage derating to 50% at +125°C. The capacitors feature a non-inductive winding, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting meeting UL94V-0. Insulation resistance is 10,000 MΩ for capacitance values below 1.0 µF and 10,000 MΩ-µF for values above, at +25°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Lead wires are tinned copper-clad steel or tinned copper, depending on diameter. The series uses metallized polyester film with self-healing properties. Capacitance tolerances are ±5% or ±10% standard. The part number 460M47491 is not explicitly listed, but the series specifications apply to all variants.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M47491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |