The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 63 to 400 VDC and 40 to 200 VAC, and operable from -55°C to +85°C at full voltage, with voltage de-rating to 50% at +125°C. Capacitance tolerance is ±5% or ±10%, and dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF and 10,000 MΩ-µF for higher values at +25°C, reducing to 1,000 MΩ and 1,000 MΩ-µF at +85°C. The capacitors use a non-inductive single-section design with metallized polyester film and are encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, sized from #24 to #18 AWG.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M5649R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |