The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments with extended temperature performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and is available in snap-in mounting with case codes supporting dimensions from 34.93 mm diameter by 44.45 mm length to 50.80 mm diameter by 146.05 mm length. The part 401C394M010BE8 has a capacitance of 390,000 µF, a rated voltage of 100 Vdc, a maximum ESR of 4.80 mΩ at 120 Hz and 3.60 mΩ at 20 kHz, and a ripple current rating of 32.60 A at 25 °C and 35.80 A at 85 °C, with a case size of 2.00 in × 5.125 in. It meets EIA IS-749 ripple life criteria of 2,000 hours at 85 °C and 4,000 hours at 105 °C with rated voltage. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C394M010BE8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |