The Type 460M series consists of axial metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 40 to 200 VAC and 63 to 1000 VDC. Units operate at full rated voltage from -55°C to +85°C and can be operated up to +125°C with linear voltage derating to 50%. The capacitors feature a non-inductive winding design, flame-retardant polyester tape encapsulation, and UL94V-0 epoxy potting. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C and 10,000 MΩ-µF for higher values. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Lead termination is tinned copper-clad steel for wire diameters up to 0.8 mm and tinned copper for 1.0 mm diameter. The case is round profile with axial leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M1859R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |