The 405PMC700K#P0 is a metallized polypropylene film capacitor for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 700 V, a capacitance of 4 µF, and dimensions of 42.5 mm x 45 mm x 33 mm with lug terminals. Operating temperature range is -40°C to +100°C. Dissipation factor is ≤0.1% at 1 kHz and 25°C. Insulation resistance is ≥30 GΩ (minimum) at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. The capacitor is enclosed in a flame-retardant plastic box with epoxy resin (UL94V-0) and has lead-free tinned copper leads. Capacitance change is limited to ≤3% over 100,000 hours at rated DC voltage. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PMC700K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |