The Type 401C is a low-ESR aluminum electrolytic capacitor for high-ripple current applications in harsh temperature environments, operating from -55 °C to +105 °C. This variant has a case code EA, measuring 1.75 inches in diameter and 2.25 inches in length, with a capacitance of 81,000 µF and a rated voltage of 10 Vdc. It has a maximum ESR of 21.2 mΩ at 120 Hz and 13.3 mΩ at 20 kHz, with a ripple current rating of 11.9 A at 120 Hz and 13.4 A at 20 kHz at 25 °C. Capacitance tolerance is ±20%. Life testing includes 2,000 hours at 85 °C with rated ripple current and 4,000 hours at 105 °C with rated voltage. Vibration resistance meets 10 to 55 Hz, 0.06 inch amplitude, and 10 g max for 2 hours per plane.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C813M010EA8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |