The 405PPS850KS is an axial lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 850 V, a surge voltage of 1300 V, and an AC voltage rating of 500 V. It operates within a temperature range of -40°C to +85°C and exhibits a dissipation factor of 0.0001 at 1 kHz and 25°C. The capacitor has a maximum RMS ripple current of 14 A at 100 kHz and 70°C, with an ESR of 3.7 mΩ. Its dimensions are 27 mm in diameter and 59 mm in length. Insulation resistance is 30,000 MΩ·μF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. The construction features flame-retardant polyester tape wrap with epoxy resin end fill, and it includes lead-free tinned copper leads. The life expectancy is 100,000 hours at VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PPS850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |