The Type 418P Orange Drop® polyester film/foil capacitor is a radial-lead, round-profile component rated for 100 to 1000 Volts DC, with a capacitance range of 0.001 to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. It features non-inductive winding with extended aluminum foil, a conformal orange epoxy coating meeting UL94V-0, and operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. The part number 418P56391JD3 corresponds to a 0.056 µF, 100 VDC unit with ±5% tolerance, straight leads, and a 1.250-inch minimum lead length, measuring 0.70 inches in length and 0.35 inches in diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P56391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |