The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. The part 401C204M6R3EB8 is a 200,000 µF, 6.3 Vdc capacitor with a capacitance tolerance of ±20%, a maximum ESR of 8.4 mΩ at 120 Hz and 5.1 mΩ at 20 kHz, and a ripple current rating of 18.2 A at 25 °C and 20.4 A at 85 °C. It is mounted in a case code EB with dimensions 1 3/4 inch diameter by 3 1/8 inch length. The component meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C and has a shelf life of 500 hours at 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C204M6R3EB8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |