Cornell Dubilier Film Paper Film Capacitors 405PSB700K6R

Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 200 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 200 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 405PSB700K6R is a radial lead, high current, low ESR film capacitor for power semiconductor protection in induction heaters and switching supplies. It has a 700 V DC rating, 4 µF capacitance, 200 V/µs dv/dt, and 2.4 mΩ ESR at 100 kHz and +25°C. It handles 27 A RMS ripple current at +70°C. Dimensions are 57.5 mm × 45 mm × 30 mm with 10.2 mm lead spacing and 6 leads. Operating temperature is -40°C to +100°C. Construction uses double metallized polypropylene film in a UL94V-0 epoxy-coated case with lead-free tinned copper leads. Insulation resistance exceeds 30 GΩ•µF, dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C, and capacitance drift is under 0.5% after two years at 40°C. Temperature coefficient is -200 to +100 ppm/°C. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 405PSB700K6R is a radial lead, high current, low ESR film capacitor for power semiconductor protection in induction heaters and switching supplies. It has a 700 V DC rating, 4 µF capacitance, 200 V/µs dv/dt, and 2.4 mΩ ESR at 100 kHz and +25°C. It handles 27 A RMS ripple current at +70°C. Dimensions are 57.5 mm × 45 mm × 30 mm with 10.2 mm lead spacing and 6 leads. Operating temperature is -40°C to +100°C. Construction uses double metallized polypropylene film in a UL94V-0 epoxy-coated case with lead-free tinned copper leads. Insulation resistance exceeds 30 GΩ•µF, dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C, and capacitance drift is under 0.5% after two years at 40°C. Temperature coefficient is -200 to +100 ppm/°C. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 405PSB700K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
405PSB700K6R
Film Paper Film Capacitors 405PSB700K6R
For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 200 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 200
  • ESR: 2.4 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 405PSB700K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
405PSB700K6R
Capacitors - Film Capacitors 405PSB700K6R
CAP FILM 4UF 10% 700VDC RADIAL

CAP FILM 4UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 405PSB700K6R 405PSB700K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MMR630KSA02 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers