Cornell DubilierFilm Paper Film Capacitors405RSB850K4R
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 3.7 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 3.7 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 405RSB850K4R is a radial lead film capacitor designed for high current and low ESR applications in power semiconductor circuits. It has a capacitance of 4 µF, a DC voltage rating of 850 V, and operates within a temperature range of -40°C to +85°C. The capacitor has a maximum dv/dt of 360 V/µs, an ESR of 3.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 22 A at +70°C. Its dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 60 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 405RSB850K4R is a radial lead film capacitor designed for high current and low ESR applications in power semiconductor circuits. It has a capacitance of 4 µF, a DC voltage rating of 850 V, and operates within a temperature range of -40°C to +85°C. The capacitor has a maximum dv/dt of 360 V/µs, an ESR of 3.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 22 A at +70°C. Its dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 60 seconds at 25°C.