The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance down to -55 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C903M7R5AH8 has a capacitance of 90,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 12.0 mΩ at 120 Hz and 8.4 mΩ at 20 kHz, and a ripple current rating of 13.0 A at 25 °C and 14.2 A at 85 °C. It is offered in an AH case code measuring 1.375 inches in diameter and 2.75 inches in maximum length. The capacitor operates across a temperature range of -55 °C to +105 °C, maintains over 90% capacitance at -40 °C, and meets EIA IS-749 ripple life standards for 2,000 hours at 85 °C. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C903M7R5AH8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |