The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage between -55°C and +85°C, and up to +125°C with linear voltage derating to 50%. The capacitors feature a non-inductive winding design, self-healing metallized film construction, and are encapsulated with flame-retardant materials meeting UL510 and UL94V-0 standards. Lead wires are tinned copper or copper-clad steel, and the parts withstand a DC dielectric voltage of 150% of rated voltage for 2 minutes. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C, reducing to 1,000 MΩ at +85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M15591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |