The Type 401C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring performance at temperatures from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. This part, rated at 7.5 Vdc with 250,000 µF capacitance and ±20% tolerance, has a maximum ESR of 7.4 mΩ at 120 Hz and 5.8 mΩ at 20 kHz, and supports a ripple current of 24.2 A at 85 °C. It is housed in a 2.00 inch diameter by 3.125 inch height case (BB), with a bare can terminal and no insulation. The capacitor meets EIA IS-749 ripple life requirements of 2,000 hours at 85 °C and withstands a 4,000-hour life test at 105 °C with rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C254M7R5BB8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |