Cornell Dubilier
Film Paper Film Capacitors
405RSB102K4R
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.8 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.8 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.8 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
- For New Design: Yes
- Capacitance: 4 µF
- Voltage DC: 1000V
- Tolerance: -10%/+10%
- Max Temp: 85°C
- Min Temp: -40°C
- dV/dt: 450
- ESR: 2.8 mΩ
- RMS Current: —
- Length: 58mm
- Height: 50mm
- Thickness: 35mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
405RSB102K4R |
|
Product Name
|
Film Paper Film Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Technology
|
Film Capacitors
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Electrostatic Capacitors
|
Paper
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
2 suppliers