The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC or 20 to 200 VAC. The units operate at full-rated voltage from -55°C to +85°C and may be operated up to +125°C with linear voltage derating to 50% of rated voltage. Capacitance tolerances of ±5% and ±10% are standard, with a dissipation factor of 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF, or 10,000 MΩ-µF for higher values at +25°C. The capacitors are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications, and use tinned copper-clad steel or tinned copper leads depending on wire size. The dielectric is non-inductively wound metallized polyester film with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M22491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |