The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 63 to 400 VDC and 40 to 200 VAC, and operational temperatures from -55°C to +85°C, with voltage derating to 50% at +125°C. Capacitance tolerances are ±5% or ±10%, and dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, and 10,000 MΩ-µF for those above. The capacitors are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards, with tinned copper or copper-clad steel leads. The element is non-inductively wound using metallized polyester film, exhibiting self-healing properties. The part number 460M47591C is not explicitly listed, but the series specifications apply.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M47591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |