Type 460M axial lead metallized polyester film capacitors offer capacitance values from 0.022 to 100.0 µF with voltage ratings of 40 to 400 VDC and operate at full rating from -55 °C to +85 °C, with voltage de-rated linearly to 50% at +125 °C. They feature a dissipation factor of 1.0% maximum at 1 kHz and +25 °C, insulation resistance of 10,000 MΩ for capacitances below 1.0 µF, and are encapsulated with flame-retardant materials meeting UL510 and UL94V-0 standards. The non-inductive design uses metallized polyester film with self-healing properties, and lead wires are tinned copper-clad steel or tinned copper depending on size.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M27491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |