Cornell Dubilier Capacitor Array Metalized Polymer, 4Uf, 100V,; Capacitance Cornell Dubilier 405K100CS4

Description
CAPACITOR ARRAY METALIZED POLYMER, 4UF, 100V,; Capacitance:4µF; Capacitor Case / Package:-; Voltage(DC):100V; No. of Capacitors:3Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAPACITOR ARRAY METALIZED POLYMER, 4UF, 100V,; Capacitance:4µF; Capacitor Case / Package:-; Voltage(DC):100V; No. of Capacitors:3Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Array Metalized Polymer, 4Uf, 100V,; Capacitance Cornell Dubilier - 63H1531 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array Metalized Polymer, 4Uf, 100V,; Capacitance Cornell Dubilier
63H1531
Capacitor Array Metalized Polymer, 4Uf, 100V,; Capacitance Cornell Dubilier 63H1531
CAPACITOR ARRAY METALIZED POLYMER, 4UF, 100V,; Capacitance:4µF; Capacitor Case / Package:-; Voltage(DC):100V; No. of Capacitors:3Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR ARRAY METALIZED POLYMER, 4UF, 100V,; Capacitance:4µF; Capacitor Case / Package:-; Voltage(DC):100V; No. of Capacitors:3Capacitors; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H1531
Product Name Capacitor Array Metalized Polymer, 4Uf, 100V,; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers