Cornell Dubilier Film Paper Film Capacitors 405PSB850K6R

Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 405PSB850K6R is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 850 VDC, with a capacitance of 4 µF, a maximum dv/dt of 450 V/µs, and an ESR of 1.9 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 32.5 A at +70°C, dimensions of 57.5 mm × 50 mm × 35 mm, a lead spacing of 10.2 mm, and six leads. The capacitor uses double metallized film with internal series connections, a flame-retardant plastic box with epoxy resin (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +100°C for PSB models, with a capacitance tolerance of ±10% at 1 kHz and a dissipation factor of 0.06% at 100 kHz and 25°C. Insulation resistance is ≥30 GΩ·µF at 25°C and 100 VDC. The case is rated for 3 kVAC between terminals and case for 60 seconds.

Datasheet Summary
Powered by GS/AI

The 405PSB850K6R is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 850 VDC, with a capacitance of 4 µF, a maximum dv/dt of 450 V/µs, and an ESR of 1.9 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 32.5 A at +70°C, dimensions of 57.5 mm × 50 mm × 35 mm, a lead spacing of 10.2 mm, and six leads. The capacitor uses double metallized film with internal series connections, a flame-retardant plastic box with epoxy resin (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +100°C for PSB models, with a capacitance tolerance of ±10% at 1 kHz and a dissipation factor of 0.06% at 100 kHz and 25°C. Insulation resistance is ≥30 GΩ·µF at 25°C and 100 VDC. The case is rated for 3 kVAC between terminals and case for 60 seconds.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 405PSB850K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
405PSB850K6R
Film Paper Film Capacitors 405PSB850K6R
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 1.9 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 405PSB850K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
405PSB850K6R
Capacitors - Film Capacitors 405PSB850K6R
CAP FILM 4UF 10% 850VDC RADIAL

CAP FILM 4UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 405PSB850K6R 405PSB850K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 104MWS402KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers