Cornell Dubilier Film Paper Film Capacitors 405RSB122K6R

Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 2.5 mΩ RMS Current: — Length: 57.5mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 2.5 mΩ RMS Current: — Length: 57.5mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 405RSB122K6R is a radial lead, high current, low ESR polypropylene film capacitor rated for 1200 VDC, with a capacitance of 4 µF, a maximum RMS ripple current of 2.5 A at 100 kHz and +70°C, and an ESR of 2.5 mΩ. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and a lead diameter of 1.2 mm. The capacitor has six radial leads and operates within a temperature range of -40°C to +85°C. Its dielectric is double metallized film with internal series connections, housed in a flame-retardant plastic box with epoxy resin (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 405RSB122K6R is a radial lead, high current, low ESR polypropylene film capacitor rated for 1200 VDC, with a capacitance of 4 µF, a maximum RMS ripple current of 2.5 A at 100 kHz and +70°C, and an ESR of 2.5 mΩ. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and a lead diameter of 1.2 mm. The capacitor has six radial leads and operates within a temperature range of -40°C to +85°C. Its dielectric is double metallized film with internal series connections, housed in a flame-retardant plastic box with epoxy resin (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 405RSB122K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
405RSB122K6R
Film Paper Film Capacitors 405RSB122K6R
For New Design: Yes Capacitance: 4 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 2.5 mΩ RMS Current: — Length: 57.5mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 500
  • ESR: 2.5 mΩ
  • RMS Current: —
  • Length: 57.5mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 405RSB122K6R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers