The 460M series consists of axial lead, metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 63 to 400 VDC and 40 to 200 VAC. Units operate at full-rated voltage from -55°C to +85°C and can be operated up to +125°C with voltage de-rated linearly to 50% of rated voltage. Capacitance tolerance is ±5% or ±10%, and the dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, and 10,000 MΩ·µF for higher values. The capacitors feature non-inductive winding and are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, sized from #20 to #18 AWG.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M1269R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |