Cornell Dubilier Film Capacitor, 4Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier 405K100CS4G-FA

Description
FILM CAPACITOR, 4uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
Description
FILM CAPACITOR, 4uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 4Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9733 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier
95W9733
Film Capacitor, 4Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier 95W9733
FILM CAPACITOR, 4uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

FILM CAPACITOR, 4uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95W9733
Product Name Film Capacitor, 4Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RSB302K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details